Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 20A21

Description
Metric sprocket 31.75 mm pitch, with out hubs, made of steel
Description
Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 20A21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
20A21
Metric Roller Chain Sprockets 20A21
Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 20A21
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

6.35mm (#25) Pitch, 19 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251908 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 19
View Details
DIN Stock Sprockets & Platewheels - 20A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 114
Bore 16 to 40 mm (0.6299 to 1.57 inch)
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Row-L-ER CHAIN SPROCKET - 25EM167U-26 - W.M. Berg
Specs
Pitch 52.68
Material Plastic
Hub Style Shear Pin Hub
View Details