Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 24A14

Description
Metric sprocket 38.1 mm pitch, with out hubs, made of steel
Description
Metric sprocket 38.1 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 24A14 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
24A14
Metric Roller Chain Sprockets 24A14
Metric sprocket 38.1 mm pitch, with out hubs, made of steel

Metric sprocket 38.1 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 24A14
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 14
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
K Standard Sprockets B Type NK100C,NK120C,NK140C,NK160C -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 20 (31.75mm)
Hub Style Type C (Hub Both Sides)
Number of Teeth 40 to 60
View Details
CHAIN SPROCKET - 24B112-42 - W.M. Berg
Specs
Pitch ISO 28 (44.45mm); 44.4
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details