Metric sprocket 38.1 mm pitch, taper bush, made of hardened steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 24BTB16H |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 24 (38.10mm) |
| Material | Steel - Hardened |
| Hub Style | Tapered Bushing |
| Shaft Mounting | Keyway |
| Number of Teeth | 16 |