Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12BTB72

Description
Metric sprocket 19.05 mm pitch, taper bush , made of steel
Description
Metric sprocket 19.05 mm pitch, taper bush , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12BTB72 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12BTB72
Metric Roller Chain Sprockets 12BTB72
Metric sprocket 19.05 mm pitch, taper bush , made of steel

Metric sprocket 19.05 mm pitch, taper bush , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12BTB72
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 72
Unlock Full Specs
to access all available technical data

Similar Products

9.525 (#35) Pitch, 25 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ09525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 06 (9.525mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
K Standard Sprockets B Type NK140B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 28 (44.45mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 42
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 08 044 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 81
Material Steel
Hub Style Type A (Hubless)
View Details