Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 20A55

Description
Metric sprocket 31.75 mm pitch, with out hubs, made of steel
Description
Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 20A55 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
20A55
Metric Roller Chain Sprockets 20A55
Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Metric sprocket 31.75 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 20A55
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 55
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 8
View Details
K Standard Sprockets B Type NK35-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 60
View Details
Metric Roller Chain Sprockets - 10A36 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
View Details