Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16B26

Description
Metric sprocket 25.4 mm pitch, with hubs, made of steel
Description
Metric sprocket 25.4 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16B26 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16B26
Metric Roller Chain Sprockets 16B26
Metric sprocket 25.4 mm pitch, with hubs, made of steel

Metric sprocket 25.4 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16B26
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 26
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
Idler Sprockets -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 13 to 23
Bore 16 to 25 mm (0.6299 to 0.9843 inch)
O.D. 55 to 245 mm (2.17 to 9.65 inch)
View Details
Metric Roller Chain Sprockets - 08B18 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details