Metric sprocket 25.4 mm pitch, with hubs, made of steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 16B25 |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 16 (25.40mm) |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 25 |