Martin Sprocket & Gear, Inc. Datasheets for ISO Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
ISO Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| Metric sprocket 15.88 mm pitch, taper bush, made of hardened steel | |
| Metric sprocket 15.88 mm pitch, taper bush, made of steel | |
| Metric sprocket 15.88 mm pitch, with hub, made of steel | |
| Metric sprocket 15.88 mm pitch, with out hub, made of steel | |
| Metric sprocket 19.05 mm pitch, taper bush , made of hardened steel | |
| Metric sprocket 19.05 mm pitch, taper bush , made of steel | |
| Metric sprocket 19.05 mm pitch, with or with out hub , made of steel | |
| Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel | |
| Metric sprocket 9.525 mm pitch, taper bush, made of steel | |
| Metric sprocket 9.525 mm pitch, with or with out hub, made of steel | |
| Metric sprocket 9.525 mm pitch, with or without hubs |
| Next >> |