Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 20BTB90

Description
Metric double sprocket 31.75 mm pitch, taper bush, made of steel
Description
Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 20BTB90 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
20BTB90
Metric Roller Chain Sprockets 20BTB90
Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Metric double sprocket 31.75 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 20BTB90
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 90
Unlock Full Specs
to access all available technical data

Similar Products

30 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M213006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 30
View Details
K Standard Sprockets B Type NK35-2B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 60
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Row-L-ER CHAIN SPROCKET - 14EM260A-34 - W.M. Berg
Specs
Pitch 40.64
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details