Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 24B28

Description
Metric sprocket 38.1 mm pitch, with hubs, made of steel
Description
Metric sprocket 38.1 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 24B28 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
24B28
Metric Roller Chain Sprockets 24B28
Metric sprocket 38.1 mm pitch, with hubs, made of steel

Metric sprocket 38.1 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 24B28
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 28
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets A Type K25A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 33
View Details
Stock Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm); ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm); ISO 24 (38.10mm); ISO 28 (44.45mm); ISO 32 (50.80mm)
Material Steel - Hardened
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Sprocket - 01 09 026 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 83/84
Material Steel
Hub Style Type A (Hubless)
View Details