Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 20B29

Description
Metric sprocket 31.75 mm pitch, with hubs, made of steel
Description
Metric sprocket 31.75 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 20B29 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
20B29
Metric Roller Chain Sprockets 20B29
Metric sprocket 31.75 mm pitch, with hubs, made of steel

Metric sprocket 31.75 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 20B29
Product Name Metric Roller Chain Sprockets
Pitch ISO 20 (31.75mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 29
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK40B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 08 (12.70mm)
Hub Style Type B (Hub One Side)
Number of Teeth 9 to 65
View Details
10 teeth, 6 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6B 8MHK4810 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.8 mm
Material Metal
Number of Teeth 10
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 11 031 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 1/2" x 1/4", R Ø 8,51 mm
Material Steel
Shaft Mounting Simple Bore
View Details