Martin Sprocket & Gear, Inc. Datasheets for ISO Roller Chain Sprockets

Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.


ISO Roller Chain Sprockets: Learn more

Page: 1 2 3 4
Product Name Notes
Metric double sprocket 15.88 mm pitch, taper bush, made of steel
Metric double sprocket 15.88 mm pitch, with hubs, made of steel
Metric double sprocket 19.05 mm pitch, taper bush, made of steel
Metric double sprocket 19.05 mm pitch, with hubs, made of steel
Metric double sprocket 25.4 mm pitch, taper bush, made of steel
Metric double sprocket 25.4 mm pitch, with hubs, made of steel
Metric double sprocket 31.75 mm pitch, with hubs, made of steel
Metric double sprocket 38.1 mm pitch, with hubs, made of steel
Metric double sprocket 9.525 mm pitch, taper bush or hub
Metric double sprocket 9.525 mm pitch, taper bush, made of steel
Metric double sprocket 9.525 mm pitch, with hub, made of steel
Metric sprocket 44.45 mm pitch, taper bush, made of steel
Metric sprocket 44.45 mm pitch, with hubs, made of steel
Metric sprocket 50.8 mm pitch, taper bush, made of hardened steel
Metric sprocket 50.8 mm pitch, taper bush, made of steel
Metric sprocket 50.8 mm pitch, with hubs, made of steel
Metric sprocket 50.8 mm pitch, with out hubs, made of steel

<< Prev Next >>