Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 24B24

Description
Metric sprocket 38.1 mm pitch, with hubs, made of steel
Description
Metric sprocket 38.1 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 24B24 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
24B24
Metric Roller Chain Sprockets 24B24
Metric sprocket 38.1 mm pitch, with hubs, made of steel

Metric sprocket 38.1 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 24B24
Product Name Metric Roller Chain Sprockets
Pitch ISO 24 (38.10mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 24
Unlock Full Specs
to access all available technical data

Similar Products

15 teeth, 4 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M211504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 15
View Details
DIN Stock Sprockets & Platewheels - ASA25A-1-2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 6 to 16 mm (0.2362 to 0.6299 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Metric Roller Chain Sprockets - 06B48 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details