Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12BTB54

Description
Metric sprocket 19.05 mm pitch, taper bush , made of steel
Description
Metric sprocket 19.05 mm pitch, taper bush , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12BTB54 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12BTB54
Metric Roller Chain Sprockets 12BTB54
Metric sprocket 19.05 mm pitch, taper bush , made of steel

Metric sprocket 19.05 mm pitch, taper bush , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12BTB54
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 54
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 20B-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 114
Bore 20 to 30 mm (0.7874 to 1.18 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 32
View Details
Metric Roller Chain Sprockets - 12A26 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
View Details