Martin Sprocket & Gear, Inc. Datasheets for ISO Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can produce a mechanical advantage as speed reducers/increasers. ISO sprockets are designed to engage British Standard Chain and conform to ISO standard R606. These sprockets are not interchangable with ANSI defined sprockets.
ISO Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| Metric double sprocket 38.1 mm pitch, with hubs, made of steel | |
| Metric double sprocket 44.45 mm pitch, with hubs, made of steel | |
| Metric double sprocket 50.8 mm pitch, with hubs, made of steel | |
| Metric triple sprocket 15.88 mm pitch, with hub , made of steel | |
| Metric triple sprocket 19.05 mm pitch, with hubs, made of steel | |
| Metric triple sprocket 25.4 mm pitch, with hubs, made of steel | |
| Metric triple sprocket 9.525 mm pitch, with hub, made of steel |
| << Prev |