Metric sprocket 38.1 mm pitch, with out hubs, made of steel
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ISO Roller Chain Sprockets |
| Product Number | 24A35 |
| Product Name | Metric Roller Chain Sprockets |
| Pitch | ISO 24 (38.10mm) |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Simple Bore |
| Number of Teeth | 35 |