Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16BTB36

Description
Metric sprocket 25.4 mm pitch, taper bush, made of steel
Description
Metric sprocket 25.4 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16BTB36 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16BTB36
Metric Roller Chain Sprockets 16BTB36
Metric sprocket 25.4 mm pitch, taper bush, made of steel

Metric sprocket 25.4 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16BTB36
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 36
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Table Top Wheels -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch >63.50mm; 100 mm
Number of Teeth 8 to 31
Bore 15 to 30 mm (0.5906 to 1.18 inch)
View Details
36 teeth, 6 mm Bore, 7.26 mm Pitch Ladder Chain Sprocket - A 6Z 8M183606 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 7.26 mm
Material Plastic; Plastic
Number of Teeth 36
View Details
CHAIN SPROCKET - 14LC263A-28 - W.M. Berg
Specs
Pitch 33.6
Material ALUMINUM ANODIZED
Hub Style Shear Pin Hub
View Details