Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16A27

Description
Metric sprocket 25.4 mm pitch, with out hubs, made of steel
Description
Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16A27 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16A27
Metric Roller Chain Sprockets 16A27
Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Metric sprocket 25.4 mm pitch, with out hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16A27
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 27
Unlock Full Specs
to access all available technical data

Similar Products

3.12mm Pitch, 15 Grooves, 3mm Bore, Black acetal Roller Chain Sprocket - A 6M 7M121503 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch Subminiature (<3.75mm)
Material Plastic; Plastic
Number of Teeth 15
View Details
DIN Stock Sprockets & Platewheels - 085B-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type B (Hub One Side)
Number of Teeth 8 to 125
Bore 10 to 16 mm (0.3937 to 0.6299 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
Metric Roller Chain Sprockets - 10A54 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 10 (15.875mm)
Material Steel
Hub Style Type A (Hubless)
View Details