Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 16C76

Description
Metric sprocket 25.4 mm pitch, with hubs, made of steel
Description
Metric sprocket 25.4 mm pitch, with hubs, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 16C76 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
16C76
Metric Roller Chain Sprockets 16C76
Metric sprocket 25.4 mm pitch, with hubs, made of steel

Metric sprocket 25.4 mm pitch, with hubs, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 16C76
Product Name Metric Roller Chain Sprockets
Pitch ISO 16 (25.40mm)
Material Steel
Hub Style Type C (Hub Both Sides)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 76
Unlock Full Specs
to access all available technical data

Similar Products

3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 10
View Details
DIN Stock Sprockets & Platewheels - 08A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 8 to 25 mm (0.3150 to 0.9843 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
Sprocket - 01 06 070 - ATLANTA Drive Systems, Inc.
ATLANTA Drive Systems, Inc.
Specs
Pitch >63.50mm; 05B
Material Steel
Hub Style Type A (Hubless)
View Details