Martin Sprocket & Gear, Inc. Datasheets for ANSI Roller Chain Sprockets
Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more
| Product Name | Notes |
|---|---|
| Idler Sprocket | |
| No. 40 pitch bored to size available & with hubs or taper bushed | |
| No. 40 pitch, hub less, hardened teeth, single type QD, steel sprocket | |
| No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings | |
| No. 40, split taper, key to key drive | |
| No. 41 pitch hub& hub less available & bored to size available | |
| No. 50 pitch bored to size with or without hubs, & hardened steel | |
| No. 50 pitch, hub less, single, steel stock sprocket | |
| No. 50 pitch, single type A, hub less, steel stock sprockets |
| << Prev | Next >> |