No. 40 pitch bored to size available & with hubs or taper bushed
No. 40 pitch bored to size available & with hubs or taper bushed
| Martin Sprocket & Gear, Inc. | Martin Sprocket & Gear, Inc. | |
|---|---|---|
| Product Category | ANSI Roller Chain Sprockets | ANSI Roller Chain Sprockets |
| Product Number | 50BS22 | 50BS22 |
| Product Name | Roller Chain Sprockets | Roller Chain Sprockets |
| Pitch | 50 (5/8") | 50 (5/8") |
| Material | Steel | Steel - Hardened |
| Hub Style | Type B (Hub One Side) | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Keyway | Set Screw; Keyway |
| Number of Teeth | 22 | 22 |