Martin Sprocket & Gear, Inc. Datasheets for ANSI Roller Chain Sprockets

Roller chain sprockets engage chain drives in power transmission and conveyor systems, though sprockets can engage any perforated material. Chain drives can be highly efficient and can produce a mechanical advantage as speed reducers/increasers. Sprockets conforming to ANSI standard B 29.1 are not meant to engage roller chains of any other parameter. ANSI conforming roller chain is smaller and somewhat weaker than its European counterpart.
ANSI Roller Chain Sprockets: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Idler Sprocket
No. 40 with hubs or taper bushed, or hardened steel
No. 50 pitch bored to size with or without hubs, & hardened steel
No. 50, split taper, key to key drive
No. 60 with hubs or taper bushed, & hardened steel available
No. 60 with hubs, or taper bushed, & hardened steel available
No. 60 with hubs, or taper bushed, & stainless steel
No. 60 without hubs, & steel available
No. 60, split taper, key to key drive

<< Prev Next >>