Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SDS45

Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SDS45 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SDS45
Roller Chain Sprockets 40SDS45
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SDS45
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 45
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprockets No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 41 (1/2")
Hub Style Type B (Hub One Side)
Number of Teeth 14 to 96
View Details
48 Teeth, .3125
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 48
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details