Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50B47

Description
No. 50 pitch bored to size with or without hubs, & hardened steel
Description
No. 50 pitch bored to size with or without hubs, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50B47 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50B47
Roller Chain Sprockets 50B47
No. 50 pitch bored to size with or without hubs, & hardened steel

No. 50 pitch bored to size with or without hubs, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B47
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 47
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 10
View Details
Finished Bore Sprockets No.35 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Single Pitch Sprocket Idlers - AG2416-A - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Sprocket Number 110 - 110C14 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 6.000 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 14
View Details