Martin Sprocket & Gear, Inc. Roller Chain Sprockets 41SH22

Description
No. 41 pitch hub& hub less available & bored to size available
Description
No. 41 pitch hub& hub less available & bored to size available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 41SH22 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
41SH22
Roller Chain Sprockets 41SH22
No. 41 pitch hub& hub less available & bored to size available

No. 41 pitch hub& hub less available & bored to size available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 41SH22
Product Name Roller Chain Sprockets
Pitch 41 (1/2")
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 20 Teeth, 3/8
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 20
View Details
Sprockets with QD Bushings No.50-2/No.50-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style QD Bushing
Number of Teeth 36 to 112
View Details
Roller Chain Sprockets - 120CTB70 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 120 (1 1/2")
Material Steel
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details