No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 40SK70 |
| Product Name | Roller Chain Sprockets |
| Pitch | 40 (1/2") |
| Material | Steel |
| Hub Style | Type B (Hub One Side); Tapered Bushing |
| Shaft Mounting | Set Screw; Keyway |
| Number of Teeth | 70 |