Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BS80

Description
No. 40 pitch bored to size available & with hubs or taper bushed
Description
No. 40 pitch bored to size available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BS80 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS80
Roller Chain Sprockets 50BS80
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50BS80
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 80
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 10 Teeth, 0.125
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 10
View Details
Taper Bore Sprockets No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side)
Number of Teeth 11 to 60
View Details
54T, 25P Sprocket - 1095 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Roller Chain Sprockets - 140B13 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 140 (1 3/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details