Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SH25

Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SH25 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SH25
Roller Chain Sprockets 40SH25
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH25
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 25
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 55
View Details
Stock Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type A (Hubless); Type B (Hub One Side)
Number of Teeth 8 to 112
View Details
Sprockets - CS5002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.01
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 131 - 131C9 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 9
View Details