Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SH21

Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SH21 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SH21
Roller Chain Sprockets 40SH21
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH21
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 21
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 90
View Details
Sprockets With Split Taper Bushing No.160 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
Roller Chain Sprockets - 100SDS12 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch 100 (1 1/4")
Material Steel
Hub Style Tapered Bushing
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details