Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SH24H

Description
No. 40 pitch, hub less, hardened teeth, single type QD, steel sprocket
Description
No. 40 pitch, hub less, hardened teeth, single type QD, steel sprocket

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SH24H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SH24H
Roller Chain Sprockets 40SH24H
No. 40 pitch, hub less, hardened teeth, single type QD, steel sprocket

No. 40 pitch, hub less, hardened teeth, single type QD, steel sprocket

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH24H
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless); Tapered Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Stock Sprockets No.140-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
48 Teeth, 0.3125
Specs
Pitch 0.185 (SIZE 19)
Material Metal
Number of Teeth 48
View Details
Single-Split-Taper-Bushed Sprockets - 120R45 - Joint Way International, Inc.
Specs
Pitch 80 (1"); 120 (1 1/2")
Hub Style Tapered Bushing
Number of Teeth 45
View Details
Single Pitch Sprocket Idlers - AG2318-A9 - Aetna Bearing Company
Specs
Number of Teeth 18
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.7500 inch (19.05 mm)
View Details