Martin Sprocket & Gear, Inc. Roller Chain Sprockets 41B96

Description
No. 41 pitch hub& hub less available & bored to size available
Description
No. 41 pitch hub& hub less available & bored to size available

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 41B96 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
41B96
Roller Chain Sprockets 41B96
No. 41 pitch hub& hub less available & bored to size available

No. 41 pitch hub& hub less available & bored to size available

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 41B96
Product Name Roller Chain Sprockets
Pitch 41 (1/2")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 96
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, 0.3125
Specs
Pitch 0.286 (SIZE 18)
Material Metal
Number of Teeth 8
View Details
Stock Sprockets No.200-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-AF - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9688 inch (24.61 mm)
View Details