Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BS23

Description
No. 40 pitch bored to size available & with hubs or taper bushed
Description
No. 40 pitch bored to size available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BS23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS23
Roller Chain Sprockets 50BS23
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site
Roller Chain Sprockets - 50BS23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS23
Roller Chain Sprockets 50BS23
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 50BS23 50BS23
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 50 (5/8") 50 (5/8")
Material Steel - Hardened Steel
Hub Style Type B (Hub One Side) Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 23 23
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 40 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 40
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.160-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 160 (2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 13 to 60
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type A (Hubless)
View Details