Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BS24

Description
No. 40 pitch bored to size available & with hubs or taper bushed
Description
No. 40 pitch bored to size available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BS24 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS24
Roller Chain Sprockets 50BS24
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site
Roller Chain Sprockets - 50BS24 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS24
Roller Chain Sprockets 50BS24
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 50BS24 50BS24
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 50 (5/8") 50 (5/8")
Material Steel - Hardened Steel
Hub Style Type B (Hub One Side) Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 24 24
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 48 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 48
View Details
Sprockets With Split Taper Bushing No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 12 to 60
View Details
Single Pitch Sprocket Idlers - AG2436 - Aetna Bearing Company
Specs
Material Steel
Number of Teeth 17
Bore 0.6430 inch (16.33 mm)
View Details
Roller Chain Sprockets - 10727 - Torque Transmission
Specs
Pitch 18 / 1.439
Number of Teeth 18
Bore 0.3150 inch (8 mm)
View Details