No. 41 pitch hub& hub less available & bored to size available
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 41B26 |
| Product Name | Roller Chain Sprockets |
| Pitch | 41 (1/2") |
| Material | Steel |
| Hub Style | Type B (Hub One Side) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 26 |