Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50B22

Description
No. 50 pitch bored to size with or without hubs, & hardened steel
Description
No. 50 pitch bored to size with or without hubs, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50B22 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50B22
Roller Chain Sprockets 50B22
No. 50 pitch bored to size with or without hubs, & hardened steel

No. 50 pitch bored to size with or without hubs, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B22
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 24 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 24
Bore 0.2500 inch (6.35 mm)
View Details
Stock Sprockets No.180 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 180 (2 1/4")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 11 to 60
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details
Sprocket Number 131 - 131A16 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 3.075 in
Hub Style Type A (Hubless)
Number of Teeth 16
View Details