Martin Sprocket & Gear, Inc. Roller Chain Sprockets - MST Series 40P35

Description
No. 40, split taper, key to key drive
Description
No. 40, split taper, key to key drive

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - MST Series - 40P35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets - MST Series
40P35
Roller Chain Sprockets - MST Series 40P35
No. 40, split taper, key to key drive

No. 40, split taper, key to key drive

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40P35
Product Name Roller Chain Sprockets - MST Series
Pitch 40 (1/2")
Material Steel
Hub Style Type A (Hubless) (optional feature); Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 25 Teeth, 0.375
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 25
View Details
Stock Sprockets No.120 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type A (Hubless); Type B (Hub One Side); Type C (Hub Both Sides)
Number of Teeth 8 to 90
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
STOCK SPROCKETS - 100B38 - Joint Way International, Inc.
Joint Way International, Inc.
Specs
Pitch 80 (1"); 100 (1 1/4")
Number of Teeth 38
O.D. 15.84 inch (402 mm)
View Details