Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BS37

Description
No. 40 pitch bored to size available & with hubs or taper bushed
Description
No. 40 pitch bored to size available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BS37 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS37
Roller Chain Sprockets 50BS37
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50BS37
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway
Number of Teeth 37
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 28 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Number of Teeth 28
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets With Split Taper Bushing No.35/No.41 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 35 (3/8"); 40 (1/2")
Hub Style Type B (Hub One Side); Tapered Bushing
Number of Teeth 12 to 112
View Details
Sprockets - CS8002 - Fenner Drives
Fenner Drives
Specs
Pitch 3.86
Material Plastic Teeth with Metal Insert
Idler Bearing Ball Bearing
View Details
Sprocket Number 102B - 102BA13 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 320 (4")
Hub Style Type A (Hubless)
Number of Teeth 13
View Details