Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SH35

Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SH35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SH35
Roller Chain Sprockets 40SH35
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH35
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 45 Teeth, 0.5
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 45
View Details
Taper Bore Sprockets No.80 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 80 (1")
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 80
View Details
Detachable Link Sprocket Idlers - AG2558-S - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details
Roller Chain Sprockets - 10186 - Torque Transmission
Specs
Pitch 11 / 0.887
Number of Teeth 11
Bore 0.1875 inch (4.76 mm)
View Details