Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50BS15

Description
No. 40 pitch bored to size available & with hubs or taper bushed
Description
No. 40 pitch bored to size available & with hubs or taper bushed

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50BS15 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS15
Roller Chain Sprockets 50BS15
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site
Roller Chain Sprockets - 50BS15 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50BS15
Roller Chain Sprockets 50BS15
No. 40 pitch bored to size available & with hubs or taper bushed

No. 40 pitch bored to size available & with hubs or taper bushed

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc. Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets ANSI Roller Chain Sprockets
Product Number 50BS15 50BS15
Product Name Roller Chain Sprockets Roller Chain Sprockets
Pitch 50 (5/8") 50 (5/8")
Material Steel Steel - Hardened
Hub Style Type B (Hub One Side) Type B (Hub One Side)
Shaft Mounting Set Screw; Keyway Set Screw; Keyway
Number of Teeth 15 15
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 42 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 42
View Details
Sprockets with QD Bushings No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Hub Style QD Bushing
Number of Teeth 15 to 112
View Details
Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Heavy Duty Extended Pitch Sprocket Idlers - AG2427-A - Aetna Bearing Company
Specs
Number of Teeth 8
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details