Martin Sprocket & Gear, Inc. Roller Chain Sprockets 40SH23

Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings
Description
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 40SH23 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
40SH23
Roller Chain Sprockets 40SH23
No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

No. 40 pitch, type B, single type QD, steel sprockets, tapered bushings

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 40SH23
Product Name Roller Chain Sprockets
Pitch 40 (1/2")
Material Steel
Hub Style Type B (Hub One Side); Tapered Bushing
Shaft Mounting Set Screw; Keyway
Number of Teeth 23
Unlock Full Specs
to access all available technical data

Similar Products

0.25 (#25) Pitch, 18 Teeth, 0.25
Specs
Pitch 25 (1/4")
Number of Teeth 18
Bore 0.2500 inch (6.35 mm)
View Details
Sprockets with QD Bushings No.200 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 200 (2 1/2")
Hub Style QD Bushing
Number of Teeth 12 to 60
View Details
LSB Sprockets -  - Linn Gear Co.
Linn Gear Co.
Specs
Pitch Subminiature (<0.1475") (optional feature); Miniature (0.1475") (optional feature); 25 (1/4") (optional feature); 35 (3/8") (optional feature); 41 (1/2") (optional feature); 40 (1/2") (optional feature); 50 (5/8") (optional feature); 60 (3/4") (optional feature); 80 (1") (optional feature); 100 (1 1/4") (optional feature); 120 (1 1/2") (optional feature); 140 (1 3/4") (optional feature); 160 (2") (optional feature); 180 (2 1/4") (optional feature); 200 (2 1/2") (optional feature); 240 (3") (optional feature); 320 (4") (optional feature); 400 (5") (optional feature)
Material Steel - Hardened; Steel - Stainless; Steel
Hub Style Type A (Hubless) (optional feature); Type B (Hub One Side) (optional feature)
View Details
Detachable Link Sprocket Idlers - AG2426 - Aetna Bearing Company
Specs
Number of Teeth 6
Bore 0.6430 inch (16.33 mm)
Hub Diameter 0.9000 inch (22.86 mm)
View Details