No. 50 pitch, single type A, hub less, steel stock sprockets
| Martin Sprocket & Gear, Inc. | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | 50A41 |
| Product Name | Roller Chain Sprockets |
| Pitch | 50 (5/8") |
| Material | Steel |
| Hub Style | Type A (Hubless) |
| Shaft Mounting | Set Screw; Simple Bore |
| Number of Teeth | 41 |