Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50B57

Description
No. 50 pitch bored to size with or without hubs, & hardened steel
Description
No. 50 pitch bored to size with or without hubs, & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50B57 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50B57
Roller Chain Sprockets 50B57
No. 50 pitch bored to size with or without hubs, & hardened steel

No. 50 pitch bored to size with or without hubs, & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50B57
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 57
Unlock Full Specs
to access all available technical data

Similar Products

22 Teeth, 0.370
Specs
Pitch 0.185 (SIZE 19)
Material Plastic; Plastic
Number of Teeth 22
View Details
Finished Bore Sprockets No.50 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 50 (5/8")
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw
View Details
Single Pitch Sprocket Idlers - AG2416-A9 - Aetna Bearing Company
Specs
Number of Teeth 17
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Roller Chain Sprockets - 10225 - Torque Transmission
Specs
Pitch 15 / 1.202
Number of Teeth 15
Bore 0.5000 inch (12.7 mm)
View Details