Martin Sprocket & Gear, Inc. Roller Chain Sprockets 50A12

Description
No. 50 pitch, single type A, hub less, steel stock sprockets
Description
No. 50 pitch, single type A, hub less, steel stock sprockets

Suppliers

Company
Product
Description
Supplier Links
Roller Chain Sprockets - 50A12 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Roller Chain Sprockets
50A12
Roller Chain Sprockets 50A12
No. 50 pitch, single type A, hub less, steel stock sprockets

No. 50 pitch, single type A, hub less, steel stock sprockets

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ANSI Roller Chain Sprockets
Product Number 50A12
Product Name Roller Chain Sprockets
Pitch 50 (5/8")
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 12
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Sprockets No.40 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 40 (1/2")
Material Steel - Stainless
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 95
View Details
Extended Pitch Sprocket Idlers - AG2419-C - Aetna Bearing Company
Specs
Number of Teeth 11
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details
Sprocket Number 102 1/2 - 102 1/2C8 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Pitch 4.040 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 8
View Details