CUI Inc. Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
10 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
10 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
12 Vdc, 0.083 A, 1 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 11.4~12.6 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 22.8~25.2 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.5~5.5 Vdc Input Range
12 Vdc, 0.083 A, 1 W, 4.75~5.25 Vdc Input Range
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
12 Vdc, 0.17 A, 2 W, 4.5~5.5 Vdc Input Range
12 Vdc, 12.5 A, 150 W DIN, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W DIN, 9~36 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 18~75 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 66~160 Vdc Input Range
12 Vdc, 12.5 A, 150 W, 9~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W DIN, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W DIN, 18~75 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 10~36 Vdc Input Range
12 Vdc, 16.7 A, 200 W, 18~75 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 18~36 Vdc Input Range
12 Vdc, 29.2 A, 350 W, 36~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range
12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range
12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range
12 Vdc, 8.3 A, 100 W DIN, 18~75 Vdc Input Range
12 Vdc, 8.3 A, 100 W DIN, 9~36 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.3 A, 100 W, 9~36 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 18~75 Vdc Input Range
12 Vdc, 8.4 A, 100 W, 9~36 Vdc Input Range
12/ -12 Vdc, 0.08/ 0.08 A, 2 W
12/-12 Vdc, 0.042 A, 1 W, 11.4~12.6 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 21.6~26.4 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 22.8~25.2 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.042 A, 1 W, 4.75~5.25 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.08 A, 2 W, 4.5~5.5 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 10.8~13.2 Vdc Input Range
12/-12 Vdc, 0.083 A, 2 W, 4.5~5.5 Vdc Input Range
15 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
15 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
15 Vdc, 0.067 A, 1 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 11.4~12.6 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 22.8~25.2 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.5~5.5 Vdc Input Range
15 Vdc, 0.067 A, 1 W, 4.75~5.25 Vdc Input Range
15 Vdc, 0.067 A, 1 W
15 Vdc, 0.13 A, 2 W, 10.8~13.2 Vdc Input Range
15 Vdc, 0.13 A, 2 W, 4.5~5.5 Vdc Input Range
15 Vdc, 10 A, 150 W DIN, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W DIN, 9~36 Vdc Input Range
15 Vdc, 10 A, 150 W, 18~75 Vdc Input Range
15 Vdc, 10 A, 150 W, 9~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W DIN, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W DIN, 18~75 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 10~36 Vdc Input Range
15 Vdc, 13.3 A, 200 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range
15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range
15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range
15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range
15 Vdc, 6.7 A, 100 W DIN, 18~75 Vdc Input Range
15 Vdc, 6.7 A, 100 W DIN, 9~36 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 18~75 Vdc Input Range
15 Vdc, 6.7 A, 100 W, 9~36 Vdc Input Range
15/ -15 Vdc, 0.07/ 0.07 A, 2 W
15/-15 Vdc, 0.033 A, 1 W, 11.4~12.6 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 21.6~26.4 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 22.8~25.2 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.5~5.5 Vdc Input Range
15/-15 Vdc, 0.033 A, 1 W, 4.75~5.25 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 10.8~13.2 Vdc Input Range
15/-15 Vdc, 0.067 A, 2 W, 4.5~5.5 Vdc Input Range
16 A Output Current, 9~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter
16 A Output Current, 9~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter
24 Vdc, 0.042 A, 1 W
24 Vdc, 14.6 A, 350 W, 18~36 Vdc Input Range
24 Vdc, 14.6 A, 350 W, 36~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range
24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range
24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range
24 Vdc, 4.17 A, 100 W DIN, 18~75 Vdc Input Range
24 Vdc, 4.17 A, 100 W DIN, 9~36 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.17 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 18~75 Vdc Input Range
24 Vdc, 4.2 A, 100 W, 9~36 Vdc Input Range
24 Vdc, 6.5 A, 150 W, 66~160 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 18~75 Vdc Input Range
24 Vdc, 6.5 A, 156 W, 9~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W DIN, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W DIN, 18~75 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 10~36 Vdc Input Range
24 Vdc, 8.3 A, 200 W, 18~75 Vdc Input Range
28 Vdc, 1.78 A, 50 W, 18~75 Vdc Input Range
28 Vdc, 1.78 A, 50 W, 9~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 18~36 Vdc Input Range
28 Vdc, 12.5 A, 350 W, 36~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W DIN, 18~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W DIN, 9~36 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 18~75 Vdc Input Range
28 Vdc, 3.57 A, 100 W, 9~36 Vdc Input Range
28 Vdc, 5.35 A, 150 W DIN, 18~75 Vdc Input Range
28 Vdc, 5.35 A, 150 W DIN, 9~36 Vdc Input Range
28 Vdc, 5.35 A, 150 W, 18~75 Vdc Input Range
28 Vdc, 5.35 A, 150 W, 9~36 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 18~75 Vdc Input Range
28 Vdc, 5.4 A, 150 W, 9~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W DIN, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W DIN, 18~75 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 10~36 Vdc Input Range
28 Vdc, 7.14 A, 200 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range
3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 18~75 Vdc Input Range
3.3 Vdc, 15 A, 50 W, 9~36 Vdc Input Range
3.3 Vdc, 20 A, 66 W, 18~75 Vdc Input Range
3.3 Vdc, 20 A, 66 W, 9~36 Vdc Input Range
3.3 Vdc, 30 A, 99 W, 18~75 Vdc Input Range
3.3 Vdc, 30 A, 99 W, 9~36 Vdc Input Range
3.3 Vdc, 50 A, 165 W, 10~36 Vdc Input Range
3.3 Vdc, 50 A, 165 W, 18~75 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 18~36 Vdc Input Range
3.3 Vdc, 70 A, 231 W, 36~75 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.3 A, 10.8 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.35 A, 12.25 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.5 A, 18 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.6 A, 21.6 W, 5.5~48 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~46 Vdc Input Range
3.3~36 Vdc, 0.7 A, 25.2 W, 5.5~48 Vdc Input Range
37.5W, 2.5V, 15A, single output, half brick
48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range
48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 18~75 Vdc Input Range
48 Vdc, 1.56 A, 75 W, 9~36 Vdc Input Range
48 Vdc, 2.08 A, 100 W DIN, 18~75 Vdc Input Range
48 Vdc, 2.08 A, 100 W DIN, 9~36 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 18~75 Vdc Input Range
48 Vdc, 2.08 A, 100 W, 9~36 Vdc Input Range
48 Vdc, 3.12 A, 150 W DIN, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W DIN, 9~36 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 18~75 Vdc Input Range
48 Vdc, 3.12 A, 150 W, 9~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W DIN, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W DIN, 18~75 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 10~36 Vdc Input Range
48 Vdc, 4.2 A, 200 W, 18~75 Vdc Input Range
49.5W, 3.3V, 15A, single output, half brick
5 Vdc, 0.15 A, 0.75 W, 11.4~12.6 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 22.8~25.2 Vdc Input Range
5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.2 A, 1 W, 4.5~5.5 Vdc Input Range
5 Vdc, 0.20 A, 0.75 W, 4.75~5.25 Vdc Input Range
5 Vdc, 0.20 A, 1 W
5 Vdc, 0.4 A, 2 W, 10.8~13.2 Vdc Input Range
5 Vdc, 0.4 A, 2 W, 4.5~5.5 Vdc Input Range
5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range
5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range
5 Vdc, 10 A, 75 W, 9~36 Vdc Input Range
5 Vdc, 15 A, 75 W, 18~75 Vdc Input Range
5 Vdc, 15 A, 75 W, 9~36 Vdc Input Range
5 Vdc, 20 A, 100 W DIN, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W DIN, 9~36 Vdc Input Range
5 Vdc, 20 A, 100 W, 18~75 Vdc Input Range
5 Vdc, 20 A, 100 W, 9~36 Vdc Input Range
5 Vdc, 25 A, 125 W DIN, 18~75 Vdc Input Range
5 Vdc, 25 A, 125 W DIN, 9~36 Vdc Input Range
5 Vdc, 25 A, 125 W
5 Vdc, 30 A, 150 W, 18~75 Vdc Input Range
5 Vdc, 30 A, 150 W, 66~160 Vdc Input Range
5 Vdc, 30 A, 150 W, 9~36 Vdc Input Range
5 Vdc, 40 A, 200 W, 10~36 Vdc Input Range
5 Vdc, 40 A, 200 W, 18~75 Vdc Input Range
5 Vdc, 70 A, 350 W, 18~36 Vdc Input Range
5 Vdc, 70 A, 350 W, 36~75 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 11.4~12.6 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 13.5~16.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 21.6~26.4 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 22.8~25.2 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.1 A, 1 W, 4.75~5.25 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 10.8~13.2 Vdc Input Range
5/-5 Vdc, 0.2 A, 2 W, 4.5~5.5 Vdc Input Range
5/-5 Vdc, 0.2/0.2 A, 2 W
75W, 12V, 6.25A, single output, half brick
75W, 15V, 5A, single output, half brick
75W, 24V, 3.13A, single output, half brick
75W, 5V, 15A, single output, half brick
9 Vdc, 0.11 A, 1 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 11.4~12.6 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 22.8~25.2 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.5~5.5 Vdc Input Range
9 Vdc, 0.11 A, 1 W, 4.75~5.25 Vdc Input Range
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.22 A, 2 W, 10.8~13.2 Vdc Input Range
9 Vdc, 0.22 A, 2 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 11.4~12.6 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 13.5~16.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 21.6~26.4 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 22.8~25.2 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.5~5.5 Vdc Input Range
9/-9 Vdc, 0.056 A, 1 W, 4.75~5.25 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 10.8~13.2 Vdc Input Range
9/-9 Vdc, 0.11 A, 2 W, 4.5~5.5 Vdc Input Range

<< Prev Next >>