CUI Inc. Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| 1 W, Dual Independent Output, 7 Pin SIP, 4200 Vdc Isolation, IGBT Dc-Dc Converter | |
| 100W, 2.5V, 40A, single output, quarter brick | |
| 115.5W, 3.3V, 35A, single output, quarter brick | |
| 117W, 9.0V, 13A, single output, quarter brick | |
| 12 Vdc, 0.5 A, 6 W, 15~36 Vdc Input Range | |
| 12 Vdc, 1 A, 12 W, 16~36 Vdc Input Range | |
| 12 Vdc, 1 A, 6 W, 16~36 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 18~75 Vdc Input Range | |
| 12 Vdc, 4.16 A, 50 W, 9~36 Vdc Input Range | |
| 12 Vdc, 6.25 A, 75 W, 18~75 Vdc Input Range | |
| 12 Vdc, 6.25 A, 75 W, 9~36 Vdc Input Range | |
| 120W, 12V, 10A, single output, quarter brick | |
| 125W, 5.0V, 25A, single output, quarter brick | |
| 13.2W, 3.3V, 4000mA, single output, isolated DC-DC | |
| 14.4W, 1.8V, 8000mA, single output, isolated DC-DC | |
| 15 Vdc, 0.5 A, 7.5 W, 19~36 Vdc Input Range | |
| 15 Vdc, 1 A, 15 W, 20~36 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 18~75 Vdc Input Range | |
| 15 Vdc, 3.33 A, 50 W, 9~36 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W, 18~75 Vdc Input Range | |
| 15 Vdc, 5 A, 75 W, 9~36 Vdc Input Range | |
| 15/-8 Vdc, 0.08/0.1 A, 1 W, 9~15 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 11.6~12.4 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 14.5~15.5 Vdc Input Range | |
| 15/-8.7 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 16 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 16 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 17/-8.6 Vdc, 0.04/0.08 A, 1 W, 23.3~24.7 Vdc Input Range | |
| 20 A Output Current, 6~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 20 A Output Current, 6~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 20W, 12/-12V, 833mA, dual output, isolated DC-DC | |
| 20W, 12V, 1670mA, single output, isolated DC-DC | |
| 20W, 15/-15V, 666mA, dual output, isolated DC-DC | |
| 20W, 15V, 1330mA, single output, isolated DC-DC | |
| 20W, 2.5V, 8000mA, single output, isolated DC-DC | |
| 20W, 3.3V, 6000mA, single output, isolated DC-DC | |
| 20W, 5/-5V, 2000mA, dual output, isolated DC-DC | |
| 20W, 5V, 4000mA, single output, isolated DC-DC | |
| 24 Vdc, 2.08 A, 50 W, 18~75 Vdc Input Range | |
| 24 Vdc, 2.08 A, 50 W, 9~36 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 18~75 Vdc Input Range | |
| 24 Vdc, 3.12 A, 75 W, 9~36 Vdc Input Range | |
| 24W, 12V, 2000mA, single output, isolated DC-DC | |
| 24W, 15V, 1600mA, single output, isolated DC-DC | |
| 25W, 5V, 5000mA, single output, isolated DC-DC | |
| 3.3 Vdc, 0.5 A, 1.65 W, 4.75~36 Vdc Input Range | |
| 3.3 Vdc, 1 A, 1.65 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 1 A, 3.3 W, 6~36 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 10 A, 33 W, 9~36 Vdc Input Range | |
| 3.3 Vdc, 12 A, 40 W, 18~75 Vdc Input Range | |
| 3.3 Vdc, 12 A, 40 W, 9~36 Vdc Input Range | |
| 30W, 12V, 2500mA, single output, isolated DC-DC | |
| 30W, 15V, 2000mA, single output, isolated DC-DC | |
| 30W, 3.3V, 6000mA, single output, isolated DC-DC | |
| 30W, 3.3V, 7500mA, single output, isolated DC-DC | |
| 30W, 5V, 6000mA, single output, isolated DC-DC | |
| 40W, 1.0V, 40A, single output, quarter brick | |
| 48 Vdc, 1.04 A, 50 W, 18~75 Vdc Input Range | |
| 48 Vdc, 1.04 A, 50 W, 9~36 Vdc Input Range | |
| 48W, 1.2V, 40A, single output, quarter brick | |
| 5 A Output Current, 3.3~5 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 3.3~5 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 8.3~14 Vdc Input, SIP, Non-Isolated, Dc-Dc Converter | |
| 5 A Output Current, 8.3~14 Vdc Input, SMT, Non-Isolated, Dc-Dc Converter | |
| 5 Vdc, 0.5 A, 2.5 W, 6.5~36 Vdc Input Range | |
| 5 Vdc, 1 A, 2.5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 1 A, 5 W, 8~36 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 18~75 Vdc Input Range | |
| 5 Vdc, 10 A, 50 W, 9~36 Vdc Input Range | |
| 5 Vdc, 12 A, 60 W, 18~75 Vdc Input Range | |
| 5 Vdc, 12 A, 60 W, 9~36 Vdc Input Range | |
| 60W, 1.5V, 40A, single output, quarter brick | |
| 72W, 1.8V, 40A, single output, quarter brick | |
| 9 Vdc, 0.5 A, 4.5 W, 12~36 Vdc Input Range | |
| 9 Vdc, 1 A, 4.5 W, 13~36 Vdc Input Range |
| << Prev |