12 Vdc, 0.17 A, 2 W, 10.8~13.2 Vdc Input Range
DC DC CONVERTER
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VHS2-S12-S12-SIP | VHS2-S12-S12-SIP |
| Product Name | 2 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.1700 amps |