15 Vdc, 10 A, 150 W DIN, 18~75 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VHK150W-Q48-S15-DIN |
| Product Name | DIN Rail Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | DIN Rail |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 10 amps |