15/-15 Vdc, 0.033 A, 1 W, 4.75~5.25 Vdc Input Range
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VIAS1-S5-D15-SIP |
| Product Name | 1 W Board Mount Isolated DC-DC Converter |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| DC Output Voltage | 15.0 volts |
| DC Output Current | 0.0300 amps |