5 Vdc, 0.15 A, 0.75 W, 4.75~5.25 Vdc Input Range
DC DC CONVERTER 5V 1W
Isolated Module DC DC Converter 1 Output 5V 200mA 4.75V - 5.25V Input
CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies |
Product Number | VIBLSD1-S5-S5-DIP | VIBLSD1-S5-S5-DIP | 102-1440-ND |
Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters | DC DC Converters |
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 |
Form Factor | Board Mount | Board Mount | Board Mount |
DC Output Voltage | 5.0 volts | ||
DC Output Current | 0.1500 amps | 0.2000 amps | |
DC Output Power | 1 watts |