12 Vdc, 0.083 A, 1 W, 4.75~5.25 Vdc Input Range
DC DC CONVERTER 12V 1W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VIBLSD1-S5-S12-DIP | VIBLSD1-S5-S12-DIP |
| Product Name | 1 W Board Mount Isolated DC-DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| DC Output Voltage | 12.0 volts | |
| DC Output Current | 0.0800 amps | |
| DC Output Power | 1 watts |